Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff 25V
Voltage - Breakdown (Minimum) 31.4V
Voltage - Clamping (Maximum) at Ipp 48.6V
Current - Peak Pulse (10/1000μs) 504mA (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Family Part Number MMQA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225373-MMQA33VT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMQA33VT1G CAD Model

Description

The MMQA33VT1G is a robust, high-performance electronic component manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • Quad Monolithic Common Anode Zener: The MMQA33VT1G is composed of four monolithic diodes with a common anode configuration, which provides a compact and efficient solution for voltage regulation and protection in a single package.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, this component safeguards sensitive circuitry against the damaging effects of ESD events, ensuring reliability and longevity of the end product.
  • Power Dissipation: The device has a power dissipation rating of 225 mW, making it capable of handling moderate levels of power while maintaining stability and performance.
  • Operating Temperature Range: It operates effectively across a wide temperature range from -55°C to +150°C, which allows for deployment in environments with challenging thermal conditions.
  • Package: The MMQA33VT1G is offered in a small SOT-353 (SC-70) surface-mount package, which is ideal for space-constrained applications while providing ease of integration into various circuit designs.

Applications

The MMQA33VT1G is suitable for a multitude of applications due to its robustness and flexibility. It can be utilized in:

  • Voltage regulation circuits
  • Protection circuits in consumer electronics
  • Automotive and industrial control systems
  • Portable devices and power management modules

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products. The MMQA33VT1G complies with stringent industry standards, ensuring that it meets the requirements for a wide array of markets and applications. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

Whether you are designing a complex industrial system or a simple consumer electronic device, the MMQA33VT1G from ON Semiconductor provides the performance and reliability necessary to meet your circuit protection and voltage regulation needs.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2648 $50.3120
465+ $0.2173 $101.0445
715+ $0.2105 $150.5075
985+ $0.2037 $200.6445
1,270+ $0.1969 $250.0630
1,700+ $0.1766 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 53,610 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention