Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Touchstone Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Oscillator, Silicon
Frequency 5.2kHz to 290kHz
Supply Voltage - Operating 0.9 V to 1.8 V
Operating Supply Current 3.6μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TDFN (2x2)
Mounting Surface Mount
Win Source Part Number 115131-TS3002ITD822T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3002ITD822T CAD Model

Description

This electronic component is an oscillator, silicon manufactured by Touchstone Semiconductor.

  • Win Source Part Number: 115131-TS3002ITD822T
  • Packaging: Reel - TR
  • Mounting Type: Surface Mount
  • Frequency Range: 5.2kHz to 290kHz
  • Category: Integrated Circuits
  • Status: Obsolete (EOL)
  • Operating Temperature: -40°C to 85°C
  • Case / Package: 8-TDFN (2x2)
  • Operating Supply Voltage: 0.9 V to 1.8 V
  • Operating Supply Current: 3.6μA
  • Supply and Demand: Balanced

You May Also Be Interested in

Texas Instruments
LinCMOSE TIMERS
Lowest to $0.1125
ECAD model for TLC555M
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ECAD model for DS1077LU-50+
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
ECAD model for ICM7217IJI
Texas Instruments
Dual Timer | IC OSC TIMER DUAL 100KHZ 14-SOIC
Need more? Email Us
ECAD model for LM556CM
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-7.37#TRMPBF
Texas Instruments
Dual Timer | IC OSC TIMER DUAL 100KHZ 14-DIP
Need more? Email Us
ECAD model for LM556CN
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $7.5936
ECAD model for LTC6992CS6-3#TRMPBF
Renesas Electronics America
Precision Timing Pulse Generation Sequential Timing Time Delay Generation Pulse Width Modulation Missing Pulse Detector | IC OSC SINGLE TIMER 1MHZ 8-SOIC
Lowest to $0.7011
ECAD model for ICM7555IBA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.2285 $71.5995
16+ $8.3916 $134.2656
24+ $8.1303 $195.1272
33+ $7.8677 $259.6341
43+ $7.6050 $327.0150
57+ $6.8186 $388.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention