The MMFT2955ET1 is a high-performance P-Channel Power MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide range of electronic applications. This MOSFET is designed to handle significant power levels while maintaining a low on-resistance, making it an excellent choice for power management tasks.
Key Features
- Voltage Handling: This device is capable of withstanding a drain-source voltage of -60V, providing a robust solution for circuits operating at high voltages.
- Current Capacity: It can deliver a continuous drain current of -1.5A, making it suitable for moderate power requirements in electronic circuits.
- Low On-Resistance: The MMFT2955ET1 boasts a low on-resistance of 1.2 Ohms, ensuring minimal power loss and improved efficiency in your designs.
- Power Dissipation: With a power dissipation of 1.5W, this MOSFET can handle a fair amount of power without overheating, contributing to the longevity of the device.
- Package: It comes in a compact SOT-223 surface-mount package, which is ideal for space-constrained applications while providing excellent thermal and electrical performance.
- Thermal Management: Enhanced thermal characteristics enable the device to operate effectively over a wide temperature range, ensuring reliability under varying environmental conditions.
Applications
The MMFT2955ET1 is versatile and can be used in various applications, including:
- Power supply circuits
- DC/DC converters
- Motor control systems
- Load switch applications
- Energy management systems
- Automotive and telecommunication infrastructure
Quality and Reliability
ON Semiconductor is committed to delivering high-quality components. The MMFT2955ET1 MOSFET is manufactured with rigorous standards, ensuring that it meets the demands of industrial and commercial applications. Its reliability is backed by ON Semiconductor's expertise in semiconductor technology, making it a trusted choice for engineers and designers looking to build robust and efficient electronic systems.