EN
  • EN
  • DE

MMBZ6V2ALT3

Part No MMBZ6V2ALT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 3V 8.7V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff 3V
Voltage - Breakdown (Minimum) 5.89V
Voltage - Clamping (Maximum) at Ipp 8.7V
Current - Peak Pulse (10/1000μs) 2.76A
Power - Peak Pulse 24W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ*A
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225220-MMBZ6V2ALT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBZ6V2ALT3 CAD Model

Description

The MMBZ6V2ALT3 is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This Zener diode is part of ON Semiconductor's extensive range of voltage regulation devices, offering precise voltage clamping capabilities, which are essential for protecting sensitive electronics from voltage spikes and surges.

Key Features

  • Voltage Regulation: The MMBZ6V2ALT3 provides a nominal Zener voltage of 6.2V, making it suitable for a variety of applications that require a regulated voltage level.
  • Power Dissipation: With a total power dissipation of 225mW, this Zener diode can withstand moderate levels of power without compromising its performance or reliability.
  • Package Type: Encased in an SOT-23 package, the MMBZ6V2ALT3 offers a compact footprint and is suitable for high-density PCB layouts.
  • High Surge Capability: It is designed to handle surge currents effectively, thereby providing robust protection against transient voltage spikes.
  • Dual Zener Diodes: This device contains two Zener diodes in a common anode configuration, which allows for bidirectional voltage regulation and protection in electronic circuits.

Applications

The MMBZ6V2ALT3 is versatile and can be used in various applications, including:

  • Voltage stabilization for sensitive electronics
  • Transient voltage suppression in consumer electronics
  • Protection for data lines and I/O ports
  • Regulation in power management circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MMBZ6V2ALT3 is no exception. It is manufactured with the highest standards of quality and reliability, ensuring that it meets the rigorous requirements of the electronics industry. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Conclusion

The MMBZ6V2ALT3 Zener diode from ON Semiconductor is an exceptional component for applications requiring voltage regulation and protection. Its compact size, high surge capability, and dual-diode configuration make it a valuable addition to any electronic system design. With ON Semiconductor's reputation for quality, you can trust the MMBZ6V2ALT3 to perform reliably in your circuit protection needs.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess