EN
  • EN
  • DE

MMBZ6V2ALT1

Part No MMBZ6V2ALT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 8.7VC SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.89V
Voltage - Clamping (Max) @ Ipp 8.7V
Current - Peak Pulse (10/1000µs) 2.76A
Power - Peak Pulse 24W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBZ6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1379189-MMBZ6V2ALT1
Ultra Librarian 3D Model Ultra Librarian MMBZ6V2ALT1 CAD Model

Description

ON Semiconductor MMBZ6V2ALT1 Zener Diode

The MMBZ6V2ALT1 from ON Semiconductor is a robust voltage regulator diode designed to provide precise voltage clamping and protection for various electronic applications. This high-performance Zener diode offers a 6.2V nominal Zener voltage, which makes it an excellent choice for voltage regulation tasks in a wide range of electronic circuits.

Constructed with ON Semiconductor's superior silicon technology, the MMBZ6V2ALT1 ensures a high level of reliability and stability. Its low leakage current and excellent clamping capability make it suitable for surge and transient protection, which is critical for safeguarding sensitive components in electronic devices.

The MMBZ6V2ALT1 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it is capable of handling a significant amount of power, with a total power dissipation of 225 mW. This combination of power handling and compactness allows designers to incorporate the MMBZ6V2ALT1 into a variety of miniature and portable devices without compromising on performance.

Key features of the MMBZ6V2ALT1 include:

  • Zener Voltage (Vz): 6.2V
  • Maximum Power Dissipation (Pd): 225 mW
  • Package Type: SOT-23
  • Operating Temperature Range: -55°C to +150°C
  • Low Leakage Current
  • High Surge Capability

Applications for the MMBZ6V2ALT1 are diverse and include voltage regulation, protection of I/O interfaces, biasing and isolation for transistors and ICs, and as a reference element in precision circuits. Its robust performance characteristics make it particularly well-suited for use in telecommunications, computing, industrial, and consumer electronics where consistent voltage control and protection are essential.

ON Semiconductor is known for its commitment to quality and environmental management, and the MMBZ6V2ALT1 is no exception. It is produced in compliance with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to meet sustainability standards.

Overall, the MMBZ6V2ALT1 Zener diode is a reliable and efficient solution for designers seeking a compact, high-performance voltage regulator and protector for their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,020+ $0.0248 $50.0960
4,315+ $0.0232 $100.1080
6,670+ $0.0225 $150.0750
9,570+ $0.0209 $200.0130
12,440+ $0.0201 $250.0440
15,545+ $0.0193 $300.0185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,060 pieces
MOQ: 2020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess