EN
  • EN
  • DE

MMBZ16VALT1G

Part No MMBZ16VALT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Arrays
Description DIODE ZENER 16V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Zener Diode Array 1 Pair Common Anode 13 V 225 mW ±5% SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name MMBZ16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ16VALT1GOSDKR, MMBZ16VALT1GOSCT, MMBZ16VALT1G-ND, MMBZ16VALT1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927503-MMBZ16VALT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ16VALT1G CAD Model

Description

ON Semiconductor MMBZ16VALT1G: Zener Overvoltage Transient Suppressor

The MMBZ16VALT1G from ON Semiconductor is a robust Zener overvoltage transient suppressor designed to protect sensitive electronics from voltage spikes and transient events. This device is part of ON Semiconductor's high-quality transient voltage suppression (TVS) diode product line, offering reliable performance in a compact SOT-23 package. It is an ideal solution for a wide range of applications, including automotive, industrial, and consumer electronics where voltage protection is critical.

The MMBZ16VALT1G operates as a bidirectional TVS diode, which means it can provide symmetrical protection for electronic circuits against voltage transients from either polarity. This feature simplifies circuit design and enhances the protection of bidirectional signal lines against overvoltage events. With its fast response time, the MMBZ16VALT1G quickly clamps transient voltages to a safe level, preserving the integrity of the protected components.

This TVS diode offers a working peak reverse voltage of 16V, ensuring that it can handle typical voltage levels found in many electronic systems. Its low leakage current and low capacitance make it an excellent choice for high-frequency applications where signal integrity is paramount. The MMBZ16VALT1G is capable of withstanding multiple high-energy strikes, providing consistent performance and long-term reliability for critical circuits.

ON Semiconductor has designed the MMBZ16VALT1G with the environment in mind. It is RoHS compliant and free from hazardous substances, aligning with global initiatives for environmentally friendly electronic components. Additionally, the device is characterized for operation from -55°C to +150°C, allowing it to perform reliably in extreme temperature conditions.

The MMBZ16VALT1G's SOT-23 package is optimized for surface-mount technology (SMT), which facilitates efficient assembly processes and compact circuit designs. This packaging, combined with its robust protection capabilities, makes the MMBZ16VALT1G a versatile and essential component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Panjit
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Rohm Semiconductor
Lowest to $0.1987

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0486 $50.0580
2,510+ $0.0399 $100.1490
3,890+ $0.0386 $150.1540
5,350+ $0.0374 $200.0900
6,930+ $0.0361 $250.1730
9,260+ $0.0324 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess