EN
  • EN
  • DE

MMBV2109LT1

Part No MMBV2109LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 30V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 36.3pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 200 @ 4V, 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 099755-MMBV2109LT1
Ultra Librarian 3D Model Ultra Librarian MMBV2109LT1 CAD Model

Description

The MMBV2109LT1 is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor. This product is specifically engineered to provide precise tuning and filtering applications across a broad range of electronic devices. Its primary function is to allow designers to adjust the capacitance electronically by changing the reverse voltage, making it an ideal component for radio frequency (RF) and microwave circuits where fine-tuning is essential.

Key Features

  • High-Quality Silicon Epitaxial Planar Construction: The MMBV2109LT1 is built using a silicon epitaxial planar process that ensures a reliable and stable performance over various operating conditions.
  • High Capacitance Ratio: The device offers a high capacitance ratio, which is crucial for applications that require a wide range of capacitance adjustments.
  • Low Series Resistance: With its low series resistance, the MMBV2109LT1 ensures minimal power loss and higher efficiency in RF circuits.
  • Compact SOT-23 Package: The diode comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising performance.

Applications

The MMBV2109LT1 is versatile and can be used in various applications, including:

  • Electronic Tuning in VCOs (Voltage-Controlled Oscillators)
  • RF and Microwave Signal Processing
  • Automotive Remote Tuning Circuits
  • Bandwidth Control in Filters
  • Mobile Communications Devices

Technical Specifications

Parameter Value
Reverse Voltage 30 V
Diode Capacitance 2.8 pF - 15 pF (Typical)
Series Resistance 1.0 Ohm (Max at 50 MHz)
Operating Temperature -55°C to +125°C
Package Type SOT-23

ON Semiconductor's commitment to quality and performance is evident in the MMBV2109LT1, making it a reliable choice for professionals seeking precision and durability in their electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess