EN
  • EN
  • DE

93LC86-I/P

Part No 93LC86-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 8K/16K 2.5V Microwire Serial EEPROM | IC EEPROM 16K SPI 3MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 6.0V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 93LC86
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1134278-93LC86-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC86-I/P CAD Model

Description

Product Overview: 93LC86-I/P EEPROM from Microchip Technology

The 93LC86-I/P is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the esteemed manufacturer, Microchip Technology. It is designed for applications that require data storage that can be electrically erased and reprogrammed, offering great flexibility and reliability for a wide range of uses.

This particular EEPROM model comes in a DIP-8 (Dual In-line Package) form factor, making it suitable for through-hole mounting, which is ideal for prototyping, educational purposes, or in environments where manual assembly is preferred. The 93LC86-I/P is known for its low-power consumption and wide operating voltage range, making it an excellent choice for battery-operated or power-sensitive applications.

Key Features of the 93LC86-I/P EEPROM

  • Memory Size: The device offers a storage capacity of 16Kb, organized as either 1024 words of 16 bits each or 2048 words of 8 bits each (user-selectable).
  • Operating Voltage Range: It operates across a voltage range of 2.5V to 5.5V, catering to various logic level requirements and ensuring compatibility with both 5V and 3.3V systems.
  • Communication Interface: The 93LC86-I/P utilizes the Microwire serial interface, which is known for its simplicity and ease of use, allowing for straightforward integration into a wide variety of microcontroller-based systems.
  • Write Cycle Time: It boasts a fast write cycle time of typically 5ms, ensuring quick data storage operations and efficient performance.
  • Endurance: The device can endure one million erase/write cycles, offering a robust solution for applications that require frequent data updates.
  • Data Retention: With a data retention period of 200 years, the 93LC86-I/P ensures the longevity and safety of your critical data.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

The 93LC86-I/P is a versatile and dependable EEPROM chip that is well-suited for a myriad of applications, including but not limited to, device configuration, calibration data storage, product identification, and user preference memory in consumer electronics, automotive, industrial, and healthcare sectors.

With its robust design and Microchip's reputation for quality, the 93LC86-I/P is a smart choice for designers and engineers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess