EN
  • EN
  • DE

MMBV2108LT1G

Part No MMBV2108LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon Tuning Diodes | DIODE TUNING SS 30V SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Capacitance at Vr, F 29.7pF at 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Q at Vr, F 300 at 4V, 50MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225066-MMBV2108LT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBV2108LT1G CAD Model

Description

ON Semiconductor MMBV2108LT1G - High Voltage Switching Diode

The MMBV2108LT1G from ON Semiconductor is a high-performance switching diode that is designed to meet the needs of various high-speed switching applications. This diode is a valuable component for designers looking for a device with fast switching speed and low leakage current.

Key Features:

  • High Voltage Capability: The MMBV2108LT1G is capable of withstanding high voltages, making it suitable for circuits that operate at higher voltages.
  • Fast Switching Speed: With its quick switching capabilities, this diode is ideal for high-frequency applications, ensuring minimal signal delay.
  • Low Leakage Current: The diode is designed to have a very low leakage current, which enhances its efficiency and reliability in sensitive circuits.
  • SOT-23 Package: Encased in a compact SOT-23 surface-mount package, the MMBV2108LT1G is perfect for space-constrained applications.
  • RoHS Compliant: The product adheres to the latest environmental standards, being RoHS compliant and free from hazardous substances.

Applications:

The MMBV2108LT1G is versatile in its use, serving a wide range of applications. It is commonly found in:

  • High-voltage switching power supplies
  • DC-DC converters
  • High-speed logic circuits
  • Pulse generators
  • Detectors and sensors

Product Specifications:

The ON Semiconductor MMBV2108LT1G features impressive electrical characteristics that make it a robust choice for demanding applications. It has a continuous reverse voltage of 70V and a forward current of 200 mA, with a maximum forward voltage of 1.25V at 10 mA. The reverse recovery time is swift, contributing to the diode's high-speed performance.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMBV2108LT1G is no exception. Each diode is manufactured with stringent quality control measures, ensuring that it performs to the highest standards and is reliable over its lifetime.

Whether you're designing a power supply, a high-speed logic circuit, or any application requiring efficient switching, the MMBV2108LT1G from ON Semiconductor is an excellent choice that combines performance with reliability.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess