EN
  • EN
  • DE

MMBF4392LT1G

Part No MMBF4392LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 30V 3-Pin SOT-23 T/R / JFET N-CH 30V 0.225W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 25mA @ 15V
Voltage - Cutoff (VGS off) @ Id 2V @ 10nA
Max Input Capacitance 14pF @ 15V
Resistance - RDS(On) 60 Ohm
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023700-MMBF4392LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Family Name MMBF4392L
Introduction Date December 12, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MMBF4392LT1G CAD Model

Description

ON Semiconductor MMBF4392LT1G N-Channel JFET

The MMBF4392LT1G from ON Semiconductor is a high-performance N-Channel JFET (Junction Field Effect Transistor) that is designed to deliver efficient performance for a wide range of electronic applications. Known for its low leakage and high input impedance, this JFET is an ideal choice for analog switches, choppers, commutators, and amplifiers where high-speed and reliability are critical.

With its compact SOT-23 package, the MMBF4392LT1G is perfect for space-constrained applications. The small footprint not only saves valuable board space but also enables high-density circuit designs. Despite its diminutive size, this JFET does not compromise on power and functionality, making it a versatile component for both commercial and industrial uses.

The MMBF4392LT1G boasts a continuous drain current (ID) of 10 mA and a gate-source voltage (VGSS) of 35 V, providing a robust operating threshold for a variety of circuits. It operates over a wide temperature range, from -55°C to +150°C, ensuring reliable performance under extreme conditions. This temperature resilience makes it suitable for automotive, telecommunications, and aerospace applications, where durability is paramount.

ON Semiconductor's commitment to quality is evident in the MMBF4392LT1G's design and manufacturing. The device features low on-state resistance, which minimizes power loss and enhances efficiency. Its high gain bandwidth product further contributes to its exceptional performance in high-frequency applications.

For designers looking for a JFET that offers low noise operation, the MMBF4392LT1G is an excellent choice. It is commonly used in sensitive audio and instrumentation circuits where signal integrity is crucial. Additionally, the device's fast switching speed makes it suitable for digital applications that require rapid state changes.

In summary, the MMBF4392LT1G from ON Semiconductor is a versatile, high-quality N-Channel JFET that meets the demands of modern electronic designs. Its compact size, robust performance, and reliability make it an essential component for engineers and designers looking to create efficient, high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0999 $50.4495
1,220+ $0.0820 $100.0400
1,890+ $0.0794 $150.0660
2,605+ $0.0768 $200.0640
3,365+ $0.0743 $250.0195
4,505+ $0.0666 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess