EN
  • EN
  • DE

MMBD914-TLT1

Part No MMBD914-TLT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 322620-MMBD914-TLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD914-TLT1 CAD Model

Description

ON Semiconductor MMBD914-TLT1 High-Speed Switching Diode

The MMBD914-TLT1 from ON Semiconductor is a high-speed switching diode engineered to provide users with fast switching capabilities and high reliability in a wide range of applications. This small signal diode is a versatile component that is essential for designs requiring efficient signal conditioning without a significant impact on signal integrity.

Key Features

  • Fast Switching Speed: With its quick reverse recovery time, the MMBD914-TLT1 is optimized for high-speed switching applications, making it ideal for high-frequency circuits.
  • Surface Mount Package: Packaged in a SOT-23 configuration, this diode is designed for compact and dense PCB layouts, allowing for efficient use of board space.
  • Low Capacitance: The diode's low capacitance ensures minimal distortion of high-speed signals, preserving signal fidelity and performance.
  • High Conductance: With its high conductance, the MMBD914-TLT1 can handle a significant amount of current, making it suitable for a variety of electronic circuits.

Applications

The MMBD914-TLT1 is commonly used in applications that require high-speed switching and signal conditioning, including:

  • Switching power supplies
  • High-speed logic circuits
  • Signal processing
  • Telecommunications
  • Consumer electronics

Product Specifications

Parameter Value
Package SOT-23
Reverse Recovery Time 4 ns (Typical)
Forward Voltage 1 V (Max at 10 mA)
Reverse Voltage 100 V (Max)
Continuous Reverse Current 75 mA (Max)

With its combination of speed, efficiency, and compact form factor, the MMBD914-TLT1 is an excellent choice for designers looking to enhance their high-speed circuit designs with a reliable and performance-driven component.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess