EN
  • EN
  • DE

MMBD7000-T-F

Part No MMBD7000-T-F
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 322610-MMBD7000-T-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD7000-T-F CAD Model

Description

ON Semiconductor MMBD7000-T-F Dual High-Speed Switching Diode

The MMBD7000-T-F from ON Semiconductor is a high-performance dual high-speed switching diode, encapsulated in a small SOT-23 package. This product is designed to meet the rigorous requirements of fast switching applications in modern electronic circuits. The dual diode configuration allows for use in a variety of applications, such as switching mode power supplies, inverters, and as a high-speed rectifier in digital circuits.

Key Features:

  • Diode Configuration: The MMBD7000-T-F features two independent diodes in a series configuration, which can be used in either common anode or common cathode modes, providing flexibility in circuit designs.
  • Package: Comes in a compact SOT-23 surface-mount package that is suitable for automated assembly processes and helps to save board space.
  • High-Speed Switching: This diode offers fast switching speeds, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: The diode has a low forward voltage drop, which enhances efficiency by reducing power loss during conduction.
  • Reverse Voltage: It has a continuous reverse voltage rating of 100V, providing a good margin for overvoltage transients.
  • Current Rating: The diode can handle a forward continuous current of 200 mA, suitable for a range of signal and low power applications.

Applications:

The MMBD7000-T-F is versatile and can be used in a variety of applications, including:

  • Fast switching in digital and analog circuits
  • DC-DC converters
  • High-frequency rectification
  • Logic level conversion
  • Reverse voltage protection

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMBD7000-T-F is no exception. It is manufactured to the highest standards to ensure reliable operation in the field. The device is characterized for operation from -55°C to +150°C, making it suitable for use in harsh environments.

You May Also Be Interested in

Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess