ON Semiconductor MMBD7000-NL Dual Switching Diode
The MMBD7000-NL from ON Semiconductor is a high-performance, dual switching diode designed for high-speed switching applications. This device features two diodes in a series configuration, encapsulated in a small SOT-23 surface-mount package, which is ideal for compact circuit designs and automated assembly processes.
Key Specifications:
- Package: SOT-23 surface-mount package for space-saving design.
- Voltage: A repetitive peak reverse voltage (VRRM) of 100V, suitable for a variety of applications.
- Current: Forward continuous current (IF) of 200mA, providing adequate current handling capability for most switching applications.
- Speed: Fast switching speed with a reverse recovery time (trr) of just 4ns, ensuring quick transitions and efficient operation.
- Power Dissipation: Power dissipation (PD) of 350mW, allowing for a good balance between performance and thermal management.
Applications:
The MMBD7000-NL is suitable for a wide range of applications, including:
- High-speed switching circuits
- Logic level conversion
- DC-DC converters
- Voltage clamping
- Protection circuits
Features:
- Low leakage current, ensuring minimal power loss and improved efficiency.
- High conductance, for better performance in high-frequency applications.
- RoHS compliant and Halogen-Free, making it an environmentally friendly choice.
- ON Semiconductor's quality and reliability, backed by rigorous testing and quality control procedures.
The MMBD7000-NL is a versatile and reliable component that offers designers the performance and compact form factor required for modern electronic devices. With its fast switching capabilities and robust design, it is an excellent choice for enhancing the efficiency and reliability of your electronic circuits.