Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 100mA
Capacitance @ Vr, F 0.8pF @ 1V, 1MHz
Resistance @ If, F 2 Ohm @ 3mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package VMD2
Win Source Part Number 046353-RN141G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian RN141G CAD Model

Description

The Rohm Semiconductor electronic component is a Discrete Semiconductor Product with a Win Source Part Number of 046353-RN141G.

  • Packaging: Reel - TR
  • Current - Max: 100mA
  • Diode Type: PIN - Single
  • Capacitance @ Vr, F: 0.8pF @ 1V, 1MHz
  • Voltage - Peak Reverse (Max): 50V
  • Resistance @ If, F: 2 Ohm @ 3mA, 100MHz
  • Supply and Demand Status: Balanced
  • Applications: Signal processing, portable devices, and consumer electronics

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $1.2578
ECAD model for HSMS-2827-TR1
Skyworks Solutions Inc.
RF DIODE PIN 120V 620MW DIE
Need more? Email Us
ECAD model for CLA4610-000
M/A-Com Technology Solutions
Silicon PIN Chips | RF DIODE PIN 100V DIE
Lowest to $3.5528
ECAD model for MA4P161-134
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $1.0302
ECAD model for SMS7630-005
Agilent(Hewlett-Packard)
Surface Mount RF PIN Switch Diodes
Need more? Email Us
ECAD model for HSMP-389L-TR1
Alpha Industries
Large Signal Switching Plastic Packaged PIN Diodes
Lowest to $0.3148
ECAD model for SMP1352-005
M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 200V DIE
Lowest to $1.0528
ECAD model for MA4P303-134
Agilent(Hewlett-Packard)
Surface Mount PIN Diodes
Lowest to $2.9249
ECAD model for HSMP-4890-TR1
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Lowest to $17.5940
ECAD model for HSMS-2812-BLKG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0529 $67.1638
52+ $2.5057 $130.2964
80+ $2.4268 $194.1440
111+ $2.3492 $260.7612
143+ $2.2702 $324.6386
191+ $2.0362 $388.9142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,200 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention