EN
  • EN
  • DE

MM74HCT273SJ

Part No MM74HCT273SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop with Clear | IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 68MHz
Max Propagation Delay at V, Max CL 37ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4.8mA, 4.8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 6pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74HCT273
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1224729-MM74HCT273SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HCT273SJ CAD Model

Description

ON Semiconductor MM74HCT273SJ Octal D Flip-Flop

The MM74HCT273SJ from ON Semiconductor is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide array of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The MM74HCT273SJ is particularly well-suited for employment in temporary storage, shift registers, and control and buffer registers.

Constructed with advanced silicon-gate CMOS technology, the MM74HCT273SJ offers the robustness and reliability expected from ON Semiconductor products. It boasts a high noise immunity characteristic of CMOS devices and is designed to be pin-compatible with Low Power Schottky TTL (LSTTL). This ensures that it can be used in systems that originally incorporated LSTTL logic without the need for voltage level translation.

The flip-flops in the MM74HCT273SJ are positive-edge triggered, meaning they capture data from their respective D-inputs on the rising edge of the clock signal. Once captured, the data is held at the output until the next positive edge. An additional feature of this IC is the Master Reset (MR) input, which when activated, clears all flip-flops, setting the Q outputs to a low state, regardless of clock transitions.

Key features of the MM74HCT273SJ include:

  • Eight D-type flip-flops with clear
  • Wide operating voltage range of 4.5V to 5.5V
  • High output current: -6 mA (IOH) and 6 mA (IOL)
  • Low power consumption
  • Output drive capability: 10 LSTTL loads
  • Typical tpd = 15 ns
  • ±6 mA output drive at 5 V
  • Low input current of 1 µA max
  • Static flip-flop operation - retains state indefinitely with clock level either high or low

Available in a surface-mount package, the MM74HCT273SJ is designed for easy integration into a variety of PCB layouts. Its compact form factor makes it a great choice for space-constrained applications while providing the functionality necessary for complex digital systems.

Whether you are designing data storage, data transfer, or control systems, the MM74HCT273SJ from ON Semiconductor provides the performance and reliability required for your digital logic solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess