EN
  • EN
  • DE

MM74HC138M

Part No MM74HC138M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 Line Decoder | IC DECODER 3-8 LINE 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC138
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1224622-MM74HC138M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MM74HC138M CAD Model

Description

ON Semiconductor MM74HC138M 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor MM74HC138M is a high-speed, CMOS 3-to-8 line decoder/demultiplexer that is designed to be used in a wide range of digital applications. This integrated circuit (IC) is known for its versatility and efficiency in decoding and demultiplexing applications, making it a popular choice among engineers and designers for its ability to simplify complex digital systems.

The MM74HC138M takes three binary weighted inputs (A0, A1, A2) and decodes them into one of eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs: two active-low (E1, E2) and one active-high (E3). The outputs are enabled on a high-to-low transition of E1 or E2 with E3 held high. This unique enable function allows for easy cascading of multiple devices when more than eight outputs are required.

This IC is characterized by its low quiescent current, which ensures minimal power consumption when the device is in a static condition. Additionally, the MM74HC138M can operate over a broad voltage range from 2V to 6V, providing design flexibility to accommodate different logic levels and interfacing with other components within a system.

The MM74HC138M is provided in a surface-mount SOIC-16 package, which is suitable for automated assembly processes and is ideal for compact PCB layouts. The device's high noise immunity and low power dissipation are attributes of the CMOS technology used in its manufacturing, making it a reliable choice for demanding environments.

Typical applications for the MM74HC138M include memory chip select decoding, data routing, control signal generation, and multiplexing signals for data acquisition systems. Its ability to provide high-speed operation while maintaining low power consumption makes it a well-suited component for portable and battery-operated devices, as well as more general digital logic systems.

In summary, the ON Semiconductor MM74HC138M is a high-performance, energy-efficient solution for a variety of digital decoding and demultiplexing needs. Its robust design and operational flexibility make it an essential component in the toolkit of any digital system designer.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5617 $50.5530
220+ $0.4609 $101.3980
340+ $0.4465 $151.8100
465+ $0.4321 $200.9265
600+ $0.4177 $250.6200
805+ $0.3745 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,354 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess