EN
  • EN
  • DE

MM74C00M

Part No MM74C00M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Gate . Quad 2-Input NOR Gate . Hex Inverter | IC GATE NAND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 3V ~ 15V
Current - Output High, Low 8mA, 8mA
Logic Level - Low 1.5V ~ 2V
Logic Level - High 3.5V ~ 8V
Max Propagation Delay at V, Max CL 60ns at 10V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74C00
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1224573-MM74C00M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74C00M CAD Model

Description

ON Semiconductor MM74C00M - Quad 2-Input NAND Gate

The MM74C00M from ON Semiconductor is a highly versatile integrated circuit that consists of four independent 2-input NAND gates. This product is designed to operate with a wide range of power supplies, making it an ideal choice for various digital applications. The MM74C00M is part of ON Semiconductor's 74C logic family, which is renowned for its low power consumption and robust performance.

Key Features

  • Supply Voltage Range: The device can operate with a supply voltage ranging from 3V to 15V, accommodating a variety of digital logic levels and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: The MM74C00M is designed for minimal power usage, making it suitable for battery-powered and energy-efficient applications.
  • High Noise Immunity: With a built-in tolerance for electrical noise, this product ensures reliable operation even in environments with potential interference.
  • Standard Pin Configuration: The 14-pin SOIC package aligns with industry standards, facilitating easy integration into existing designs without the need for additional configuration.

Applications

The MM74C00M is well-suited for a wide array of applications, including:

  • Digital logic circuits
  • Control systems
  • Signal processing
  • Computer systems
  • Instrumentation
  • Function generation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MM74C00M is manufactured under stringent quality control standards, ensuring both reliability and performance for critical applications. Each device is subjected to rigorous testing procedures to guarantee that it meets the industry specifications and customer expectations.

Environmental Compliance

The MM74C00M complies with environmental regulations, including RoHS and lead-free directives. ON Semiconductor is dedicated to sustainable practices and offers this environmentally friendly product without compromising on quality or performance.

Ordering Information

To order the MM74C00M or to obtain more information about pricing and availability, please contact ON Semiconductor or an authorized distributor. Ensure that you reference the exact product number to receive the correct component for your application needs.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess