Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Base Product Number 74LS490
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896690-SN74LS490N
Ultra Librarian 3D Model Ultra Librarian SN74LS490N CAD Model

Description

The SN74LS490N is a logic counter and divider integrated circuit (IC) from the 74LS490 series.

  • Description: It is commonly used in integrated circuits (ICs) and is designed for various applications.
  • Package: Bulk
  • Standard Package: 1 Piece
  • ECCN: EAR99
  • Counterfeit Threat: 30% threat of counterfeit products in the open market
  • MSL Level: 3
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Rochester Electronics
  • Base Product Number: 74LS490
  • Status: Active

You May Also Be Interested in

ON Semiconductor
IC COUNTER BINARY/DECADE 14-DIP
Need more? Email Us
ECAD model for DM7490AN
Texas Instruments
54LS393 DUAL 4-BIT BINARY COUNTE / Counter IC Element Bit
Lowest to $64.5420
ECAD model for SNJ54LS393W
Texas Instruments
IC SYNC COUNTER PRESET HS 16DIP
Need more? Email Us
ECAD model for CD74HCT163E
Fairchild/ON Semiconductor
IC COUNTER BIN RIP 14ST 16-DIP
Need more? Email Us
ECAD model for CD4060BCN
Texas Instruments
IC PRESET SYNC 4-BIT HS 16-DIP
Lowest to $0.6918
ECAD model for CD74HC192E
Texas Instruments
IC 4BIT SYNC BIN COUNTER 16-SOIC
Lowest to $0.6562
ECAD model for CD74AC161M96
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54393J
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $1.2742
ECAD model for CD74HC4024M
Texas Instruments
IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $1.2110
ECAD model for CD74AC161M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention