EN
  • EN
  • DE

MM5Z39VT1

Part No MM5Z39VT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 200MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 39 V 200 mW ±5% Surface Mount SOD-523
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name MM5Z3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927345-MM5Z39VT1
Ultra Librarian 3D Model Ultra Librarian MM5Z39VT1 CAD Model

Description

The ON Semiconductor MM5Z39VT1 is a high-quality Zener diode designed for voltage regulation and protection purposes in a wide variety of electronic applications. This Zener diode is a member of the MM5ZxxVT1 series, known for their reliability and consistency. With its precise voltage control capabilities, the MM5Z39VT1 is an ideal choice for use in power supplies, industrial equipment, and consumer electronics where stable voltage is crucial for optimal performance.

Key Features

  • Voltage Regulation: Offers a nominal Zener voltage of 39V, providing a stable reference voltage for various circuits.
  • Power Dissipation: Capable of dissipating up to 500 mW of power, ensuring robust performance for medium-power applications.
  • Package: Comes in a small SOD-523 surface-mount package, making it suitable for compact PCB layouts and space-constrained applications.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, ensuring high-quality and dependable operation.
  • Thermal Stability: Operates effectively over a wide temperature range, maintaining stability and performance under varying environmental conditions.
  • Standard Tolerances: Available in standard Zener voltage tolerances of ±5%, allowing for precise voltage regulation in critical applications.

Applications

The MM5Z39VT1 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions, computers, and gaming consoles
  • Automotive electronics and safety systems

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the MM5Z39VT1 is no exception. It is produced with the environment in mind, adhering to RoHS and REACH regulations, which restrict the use of certain hazardous substances in electrical and electronic equipment.

For engineers and designers looking for a reliable Zener diode with consistent performance, the ON Semiconductor MM5Z39VT1 is an excellent choice that combines functionality with environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess