EN
  • EN
  • DE

ML4824CS2

Part No ML4824CS2
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Correction and PWM Controller Combo | IC PFC PWM CTRLR COMBO 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 76kHz
Current - Startup 700μA
Supply Voltage (V) 10.5V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ML4824
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1224145-ML4824CS2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ML4824CS2 CAD Model

Description

The ON Semiconductor ML4824CS2 is a highly integrated and versatile power management integrated circuit (IC) designed for a wide range of applications requiring efficient power supply solutions. This IC combines a Power Factor Correction (PFC) controller and a forward converter controller, making it ideal for AC-DC converters in a variety of electronic devices.

Key Features

  • Integrated PFC and PWM Controllers: The ML4824CS2 simplifies design by integrating both Power Factor Correction and Pulse Width Modulation controllers into a single chip, reducing component count and improving reliability.
  • High Efficiency: With its advanced control algorithms, the ML4824CS2 ensures high power efficiency, which is crucial for energy-saving applications and compliance with global energy standards.
  • Low Standby Power Consumption: The device is designed to consume minimal power in standby mode, contributing to overall energy savings and meeting stringent energy regulations.
  • Versatile Operating Modes: The IC supports both continuous and discontinuous conduction modes, allowing for flexible design options to meet specific application requirements.
  • Protection Features: The ML4824CS2 includes a range of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, enhancing the safety and durability of the end product.

Applications

The ON Semiconductor ML4824CS2 is suitable for a broad array of applications, particularly where efficient power conversion is critical. Typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters for Laptops and PCs
  • Telecom Power Supplies
  • Industrial Power Systems
  • Flat Panel Display TVs and Monitors

Technical Specifications

The ML4824CS2 operates over a wide supply voltage range and offers a high level of integration to minimize external component requirements. Its technical specifications make it a robust choice for designers looking to create efficient and compact power supply systems.

For detailed technical specifications, reference designs, and application notes, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides available on their website or through authorized distributors.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess