EN
  • EN
  • DE

MCR8DSMT4G

Part No MCR8DSMT4G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 8A 600V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Reel(TR)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 5.1A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 6mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK-3
Win Source Part Number 023159-MCR8DSMT4G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MCR8DSMT4G CAD Model

Description

ON Semiconductor MCR8DSMT4G Silicon Controlled Rectifier

The ON Semiconductor MCR8DSMT4G is a high-quality silicon controlled rectifier (SCR) that is designed to provide efficient and reliable performance for a variety of applications. This SCR is a part of ON Semiconductor's well-regarded power management and control product line, ensuring top-notch design and manufacturing standards.

This SCR features a repetitive peak off-state voltage (Vdrm) of 600V and a continuous on-state current (It(rms)) of 8A, making it suitable for medium power applications where voltage control is required. The device is capable of handling surge currents up to 80A, which is essential for applications that may experience short-term overload conditions.

The MCR8DSMT4G is housed in a surface-mount DPAK (TO-252) package, which allows for efficient heat dissipation and space-saving installation on printed circuit boards. The compact design of this SCR makes it an excellent choice for applications where space is at a premium, without compromising on power and thermal performance.

With a gate trigger voltage (Vgt) of 1.5V and a gate trigger current (Igt) of 15mA, this SCR can be easily triggered into conduction with standard logic levels, making it highly compatible with a wide range of control circuits and microcontroller interfaces. This feature simplifies the integration of the MCR8DSMT4G into complex systems and reduces the need for additional driver components.

The MCR8DSMT4G is designed to withstand harsh operating conditions and is characterized by its high immunity to dv/dt, ensuring reliable operation even in environments with high electrical noise. This makes it an ideal choice for industrial applications, motor control, heating control systems, and power switching circuits where robustness and reliability are critical.

ON Semiconductor's commitment to quality is reflected in the MCR8DSMT4G SCR, which is RoHS compliant and supported by comprehensive technical documentation. Engineers and designers can rely on this SCR for consistent performance and long-term durability, making it a trustworthy component for their power control needs.

You May Also Be Interested in

Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
NXP / Nexperia
Lowest to $0.0583
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4839 $51.9365
85+ $1.2175 $103.4875
130+ $1.1795 $153.3350
180+ $1.1414 $205.4520
230+ $1.1034 $253.7820
305+ $0.9893 $301.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess