EN
  • EN
  • DE

MCR22-6G

Part No MCR22-6G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 400V 1.5A TO92-3 / SCR 400 V 1.5 A Sensitive Gate Through Hole TO-92 (TO-226)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (RMS)) (Max) 1.5 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number MCR22
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 884397-MCR22-6G
Ultra Librarian 3D Model Ultra Librarian MCR22-6G CAD Model

Description

The MCR22-6G is a robust silicon-controlled rectifier (SCR) thyristor manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is designed to switch and control high AC currents and is widely used in various applications such as motor control, industrial power switching, and inrush current limiting circuits.

Key Features

  • Voltage Capacity: The MCR22-6G is capable of withstanding a peak repetitive off-state voltage (Vdrm) of 600V, making it suitable for high-voltage applications.
  • Current Handling: This SCR can manage an average on-state current (It(av)) of 1.5A, with a peak non-repetitive surge current (Itsm) of up to 15A, accommodating spikes in the power supply.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) of 0.8V ensures the device can be easily triggered into the conducting state with minimal control circuit power.
  • Gate Trigger Current: It requires a minimal gate trigger current (Igt) of 200µA, which is advantageous for low power circuits.
  • Thermal Characteristics: The MCR22-6G operates within a junction temperature range of -40°C to +110°C, ensuring reliable performance in a broad range of environmental conditions.
  • Package: Encased in a TO-92 package, the device is compact and suitable for printed circuit board mounting, facilitating easy integration into various designs.

Applications

The ON Semiconductor MCR22-6G is versatile and can be used in a multitude of applications. Its ability to control large power flows makes it ideal for phase control operations in light dimmers, power tools, and heating controls. It is also commonly used in capacitor discharge ignitions, crowbar circuits, and voltage regulation systems where reliability and performance are critical.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MCR22-6G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in the most demanding applications. Whether used in commercial, industrial, or consumer electronics, this SCR thyristor from ON Semiconductor is a trusted component for efficient and effective power control.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Microchip Technology
SCR
Lowest to $98.9197
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0442 $50.1670
2,755+ $0.0363 $100.0065
4,275+ $0.0351 $150.0525
5,885+ $0.0340 $200.0900
7,600+ $0.0329 $250.0400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess