EN
  • EN
  • DE

MCH6336-TL-H

Part No MCH6336-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 12V 5A MCPH6 / P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Last Time Buy
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 5A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 43mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 6.9nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 660pF at 6V
Power Dissipation (Maximum) 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-MCPH
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805553-MCH6336-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH6336-TL-H CAD Model

Description

The MCH6336-TL-H is a cutting-edge power MOSFET manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is designed to provide efficient power management and switching capabilities in a wide range of electronic applications. With its compact form factor and high-performance characteristics, the MCH6336-TL-H is ideal for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The MOSFET offers low on-resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: It is capable of high-speed switching operations, enabling fast response times in power conversion and regulation tasks.
  • Dual P-Channel: As a dual P-Channel device, it allows for simplified circuit designs by providing two MOSFETs in one package, saving board space and reducing component count.
  • Small Package: The MCH6336-TL-H comes in a compact TSMT package, which is suitable for high-density mounting and is ideal for portable electronic devices.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH6336-TL-H is a reliable component for long-term use in critical applications.

Applications

The versatility of the MCH6336-TL-H makes it suitable for a variety of applications, including but not limited to:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Portable electronics

Technical Specifications

Some of the key technical specifications of the MCH6336-TL-H include a drain-to-source voltage (VDS) of -30V, a continuous drain current (ID) of -6A, and a power dissipation (PD) of 1.5W. These specifications make it a robust choice for handling moderate power levels in electronic circuits.

For engineers and designers looking for a reliable and efficient power switching solution, the MCH6336-TL-H from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,437 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess