Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Size 576 (64 x 9)
Purpose Asynchronous, Synchronous
Data Rate 33MHz
Access Time 36ns
Supply Voltage - Operating 2 V to 6 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 198165-74HC7030N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC7030N CAD Model

Description

The 74HC7030N is a high-performance, 8-bit shift register integrated circuit from NXP Semiconductors, designed for use in digital systems that require the serial input to parallel output conversion or vice versa. This IC is part of the 74HC family, which is well-known for its high-speed CMOS technology.

Key Features

  • High-Speed CMOS Technology: The 74HC7030N operates at a high speed, which is characteristic of CMOS devices, providing a fast response time and efficient performance in digital applications.
  • 8-bit Serial-In, Parallel-Out Shift Register: This device can convert serial data into parallel format, making it ideal for expanding the number of I/O lines in microcontroller-based systems or for interfacing with parallel input devices.
  • Wide Operating Voltage Range: It operates within a voltage range of 2V to 6V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL and CMOS circuits.
  • Low Power Consumption: The 74HC7030N is designed for low power consumption, which is essential for battery-operated devices and energy-efficient systems.
  • Direct Clear Input: A direct clear input allows for immediate resetting of the register, enhancing the flexibility and control of the device.
  • Multiple Package Options: Available in a standard DIP package, the 74HC7030N can be easily integrated into both prototyping and production environments.

Applications

The 74HC7030N is suitable for a wide range of applications, including:

  • Serial-to-parallel data conversion
  • Data buffering and storage
  • Signal processing
  • Control systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74HC7030N undergoes rigorous testing to ensure it meets the highest standards, providing designers and engineers with confidence in its performance and longevity in their applications.

You May Also Be Interested in

Texas Instruments
IC FIFO ASYNC 16KX9
Need more? Email Us
ECAD model for SN74ACT7206L25NP
Texas Instruments
IC FIFO ASYNC 512X9 35NS 28DIP
Need more? Email Us
ECAD model for SN74ACT7201LA35NP
Nexperia USA Inc.
IC FIFO ASYNC 16X4 40NS 16DIP
Need more? Email Us
ECAD model for 74HCT40105N,112
Texas Instruments
IC FIFO SYNC 1KX9 UNI-DIR
Need more? Email Us
ECAD model for SN74ACT72221L20RJ
Renesas Electronics America
FIFO Memory 16384 x 36 15ns 128-TQFP
Need more? Email Us
ECAD model for DT72V3672L15PFI
Cypress Semiconductor Corp
IC FIFO ASYNC 512X9 10NS 32PLCC
Need more? Email Us
ECAD model for CY7C421-10JXC
Texas Instruments
IC FIFO ASYNC 1KX9 50NS 28SOIC
Need more? Email Us
ECAD model for SN74ACT7202LA50DV
Texas Instruments
IC FIFO SYNC 64X18 13NS 56SSOP
Need more? Email Us
ECAD model for SN74ALVC7813-20DLR
Texas Instruments
IC FIFO ASYNC 256X9
Need more? Email Us
ECAD model for SN74ACT7200L15DV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention