EN
  • EN
  • DE

MC74VHCT374ADT

Part No MC74VHCT374ADT
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, AHCT/VHCT SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74VHCT374
Standard Package 1,902 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637325-MC74VHCT374ADT
Ultra Librarian 3D Model Ultra Librarian MC74VHCT374ADT CAD Model

Description

ON Semiconductor MC74VHCT374ADT Octal D-Type Flip-Flop

The MC74VHCT374ADT is a high-performance, octal D-type flip-flop with a clear function, crafted by the reputable ON Semiconductor. This integrated circuit is designed to provide a reliable solution for storage and transfer of 8-bit data in digital systems. Encased in a convenient TSSOP-20 package, the MC74VHCT374ADT is a suitable choice for applications requiring high-speed operation and low power consumption.

The device operates with an advanced high-speed CMOS technology (VHCT) and is compatible with TTL levels. This makes the MC74VHCT374ADT a versatile component that can easily interface with older TTL systems as well as newer CMOS technologies, providing a bridge for mixed-voltage applications. Its logic level translation capability simplifies the design process when integrating with different logic families.

Featuring a non-inverting design, the MC74VHCT374ADT ensures that the output data is always in sync with the input data. The octal flip-flop comes with a common clock (CP) and a common clear (CLR\) input. The clear function is asynchronous, allowing for the immediate resetting of all flip-flops, which is particularly useful in control and initialization processes within digital circuits.

The device boasts a wide operating voltage range of 4.5V to 5.5V, which allows it to be used in typical 5V logic systems, ensuring compatibility with a broad range of digital applications. Its high-speed performance is characterized by a typical clock frequency of 80MHz, providing swift data transfer and processing capabilities.

ON Semiconductor's commitment to quality is evident in the MC74VHCT374ADT, which is designed to meet or exceed the stringent requirements of the industrial and consumer electronics industries. Whether used in data storage, communication equipment, or computing devices, this octal D-type flip-flop is engineered to deliver high reliability and performance.

In summary, the MC74VHCT374ADT from ON Semiconductor is an excellent choice for designers looking for a high-speed, low-power, and TTL-compatible octal flip-flop. With its advanced features and robust design, it is poised to be a valuable component in a wide array of digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1671 $50.1300
730+ $0.1372 $100.1560
1,130+ $0.1329 $150.1770
1,560+ $0.1286 $200.6160
2,015+ $0.1243 $250.4645
2,695+ $0.1114 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess