EN
  • EN
  • DE

MC74VHCT245AMELG

Part No MC74VHCT245AMELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High Performance Bus Transceiver / IC TRANSCVR 8BIT N-INV 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package SOEIAJ-20
Win Source Part Number 788006-MC74VHCT245AMELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHCT245
Introduction Date July 17, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74VHCT245AMELG CAD Model

Description

Product Overview: MC74VHCT245AMELG from ON Semiconductor

The MC74VHCT245AMELG is a high-performance, non-inverting octal bus transceiver integrated circuit from ON Semiconductor, designed to facilitate bidirectional communication between data buses. It is a pivotal component in digital systems where data transfer between two buses is essential, such as in microprocessor or microcontroller-based systems, memory interfaces, and peripheral connections.

Key Features

  • Logic Type: Octal Bidirectional Transceiver with 3-state outputs
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to +125°C, suitable for industrial environments
  • Logic Level Compatibility: TTL and CMOS level compatible inputs and outputs
  • Drive Capability: Capable of driving heavily loaded outputs with 15 LSTTL loads
  • Package: Provided in a 20-lead SOIC package for easy integration into circuit designs
  • High-Speed Performance: Fast propagation delays and output transition times

Product Advantages

The MC74VHCT245AMELG offers several advantages for designers looking for a reliable bus transceiver. The device's high noise immunity and low power consumption make it an excellent choice for power-sensitive applications. Its ability to interface between 5V and 3.3V logic levels without the need for external components simplifies design and reduces system cost and complexity.

Additionally, the MC74VHCT245AMELG features bus-hold circuitry, eliminating the need for external pull-up or pull-down resistors and ensuring that the outputs remain at a valid logic level even when not actively driven. This feature is particularly useful in multiplexed bus applications where the data lines may float.

Applications

This versatile transceiver is suitable for a wide range of applications, including:

  • Communication between different voltage domains within a system
  • Data transfer in multi-master systems
  • Interface for peripheral expansion
  • Memory interface drivers
  • Microprocessor or microcontroller bus systems

In summary, the MC74VHCT245AMELG is a robust and reliable solution for digital systems requiring efficient and bidirectional data flow between buses. Its advanced features ensure compatibility across different logic levels, making it an indispensable component for modern electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess