ON Semiconductor NLX2G07AMUTCG Overview
The NLX2G07AMUTCG is a high-performance, dual-supply 2-input AND Gate that comes from the reputable ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced logic gate is designed to operate with a wide voltage range, making it a versatile component for various digital applications.
Key Features
- Voltage Range: The device supports a wide voltage range, typically from 1.65V to 5.5V, which allows it to be used in systems that require different logic levels.
- Low Power Consumption: With its ultra-low power consumption, the NLX2G07AMUTCG is ideal for power-sensitive applications, extending the battery life of portable devices.
- High Speed: It offers high-speed operation, which is essential for modern digital circuits that require fast switching times.
- Compact Design: The device comes in a space-saving micro-miniature package, making it suitable for use in compact electronic assemblies.
Applications
The NLX2G07AMUTCG is suitable for a broad range of applications, including, but not limited to:
- Smartphones and wearable technology
- Portable medical devices
- Power management systems
- Embedded systems
- Logic level translation
Technical Specifications
ON Semiconductor's NLX2G07AMUTCG boasts several technical specifications that make it a reliable and efficient choice for integrating into electronic systems:
- Logic Type: 2-Input AND Gate
- Output Type: Standard
- Mounting Type: Surface Mount
- Package / Case: UDFN-6
- Operating Temperature: -55°C to +125°C
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The NLX2G07AMUTCG is no exception, as it is manufactured to meet high-quality standards, ensuring stable performance and longevity in a variety of conditions.
Overall, the NLX2G07AMUTCG from ON Semiconductor is an excellent choice for designers looking for a reliable, high-speed logic solution that conserves power and space within their electronic projects.