EN
  • EN
  • DE

MC74VHCT125ADTRH

Part No MC74VHCT125ADTRH
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74VHCT
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74VHCT125
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926338-MC74VHCT125ADTRH
Ultra Librarian 3D Model Ultra Librarian MC74VHCT125ADTRH CAD Model

Description

ON Semiconductor MC74VHCT125ADTRH Quad Bus Buffer

The ON Semiconductor MC74VHCT125ADTRH is a high-performance, quad bus buffer that features tristate outputs designed to interface with 5V digital systems. This integrated circuit is part of the VHC(T) family, offering a robust combination of speed and low power consumption, making it ideal for a wide range of applications in modern electronics.

The MC74VHCT125ADTRH is capable of driving heavy load conditions while maintaining a high level of speed, thanks to its high output current capability and reduced propagation delay. The device operates over a broad voltage range from 4.5V to 5.5V, providing a flexible solution for systems that require reliable level shifting and buffering capabilities.

Each of the four buffers has a separate output enable pin, which allows for greater control and flexibility in various applications. When the output enable (OE) input is high, the output is in a high-impedance state, effectively disconnecting the buffer from the bus line. This feature is particularly useful in bus-oriented systems where multiple outputs must share a common bus line without interfering with each other.

Key Features of the MC74VHCT125ADTRH include:

  • High-Speed: Fast propagation delay times ensure timely signal processing for critical applications.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for battery-operated and power-sensitive devices.
  • Tristate Outputs: Provides high-impedance outputs when not enabled, allowing for multiple devices to share the same output lines.
  • Wide Operating Voltage Range: Compatibility with 5V systems and the ability to handle variations in supply voltage.
  • Output Drive Capability: Capable of driving heavy loads, making it suitable for driving long bus lines or high-capacitance loads.
  • Package: Available in a TSSOP-14 package, which is ideal for space-constrained applications.

Applications for the MC74VHCT125ADTRH are varied and can include interfacing with microcontrollers, bus driving for data communication, and general-purpose buffering in digital systems. Its reliable performance and ON Semiconductor's commitment to quality make it a dependable choice for designers looking to optimize their digital interfaces.

Overall, the ON Semiconductor MC74VHCT125ADTRH is a versatile and efficient solution for those in need of a high-performance quad bus buffer with tristate outputs, suitable for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess