The T520A226M006ATE070 is a solid electrolytic capacitor from KEMET's T520 series, designed for high-performance applications requiring reliability and stability. With a capacitance of 22µF and a voltage rating of 6.3V, this capacitor provides a stable and efficient solution for filtering, decoupling, and energy storage in various electronic circuits.
Applications
- Power management in portable devices
- DC-DC converters
- Filtering in high-frequency circuits
- Decoupling in digital systems
- Voltage regulation circuits
Features
- High capacitance stability
- Low Equivalent Series Resistance (ESR)
- Solid electrolytic construction for enhanced reliability
- Surface mount design for efficient board assembly
- RoHS compliant and lead-free
- Extended life capabilities
- Polymer cathode technology
Benefits
- Improved circuit performance due to low ESR, which reduces ripple and noise
- Increased reliability and lifespan compared to traditional electrolytic capacitors
- Optimized for high-frequency applications
- Reduced board space requirements
- Environmentally friendly due to RoHS compliance
- Stable operation under varying temperature conditions
- Reduced voltage derating requirements
Technical Specifications
The T520A226M006ATE070 features a capacitance of 22µF with a tolerance of ±20%. It has a voltage rating of 6.3V and an ESR of 70 mΩ. The operating temperature range is -55°C to +105°C. The case size is A, and it is designed for surface mount assembly. The part is constructed with a polymer cathode, enhancing its volumetric efficiency and overall reliability. This capacitor is suitable for applications where stable performance and long life are critical. Its low ESR contributes to efficient power delivery and reduced heat generation within the circuit. The ripple current rating is optimized for high-frequency operation.