EN
  • EN
  • DE
  • IT

MC74VHC4052DTR2G

Part No MC74VHC4052DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±2 V ~ 6 V
-3db Bandwidth 95MHz
Channel Capacitance (CS(off), CD(off)) 80pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 766064-MC74VHC4052DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHC4052
Introduction Date March 16, 2000
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC74VHC4052DTR2G CAD Model

Description

ON Semiconductor MC74VHC4052DTR2G

The ON Semiconductor MC74VHC4052DTR2G is a high-performance, dual 4-channel analog multiplexer/demultiplexer integrated circuit that provides efficient data routing for both analog and digital signals. This versatile component is characterized by its low power consumption and high noise immunity, making it an ideal choice for a wide range of applications in the consumer, automotive, and telecommunication industries.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 2V to 6V, allowing it to be used in various systems without the need for level shifting.
  • Low Power Consumption: Designed with power efficiency in mind, the MC74VHC4052DTR2G ensures minimal power wastage, which is crucial for battery-operated devices.
  • High-Speed Operation: With a fast switch time, this multiplexer/demultiplexer is capable of handling high-speed signals, ensuring minimal signal delay and high throughput.
  • High Noise Immunity: The VHC technology provides enhanced noise immunity, reducing the risk of errors caused by electrical interference, thus ensuring signal integrity.
  • Multiple Configuration Options: The dual 4-channel configuration allows for multiple signal routing possibilities, giving designers the flexibility to use the device in a variety of complex circuits.
  • Low Crosstalk: Engineered to minimize crosstalk between channels, the MC74VHC4052DTR2G maintains the purity of the signal being routed.

Applications:

The MC74VHC4052DTR2G is suitable for a diverse set of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Automotive systems

With its robust design and compatibility with CMOS and TTL logic levels, the MC74VHC4052DTR2G is a reliable choice for designers looking to optimize their systems for performance and efficiency. Its small footprint TSSOP-16 package ensures that it can be easily accommodated on space-constrained printed circuit boards.

Overall, the ON Semiconductor MC74VHC4052DTR2G stands out as a high-quality component that offers both versatility and reliability for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3379 $57.4430
405+ $0.2773 $112.3065
630+ $0.2686 $169.2180
865+ $0.2600 $224.9000
1,115+ $0.2513 $280.1995
1,495+ $0.2252 $336.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,490 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess