ON Semiconductor MC74VHC1GT50DTT1G
The MC74VHC1GT50DTT1G is a high-performance CMOS logic level shifter manufactured by ON Semiconductor, designed to address the needs of multi-voltage systems by allowing the translation of a high voltage (5.5V) logic level down to a lower voltage logic level as determined by the user. This single-gate device is particularly useful in mixed voltage applications where signal integrity is crucial.
This logic level shifter comes in a compact SOT-23-5 package, making it ideal for space-constrained applications. It is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. The MC74VHC1GT50DTT1G is also capable of translating signals with speeds up to the MHz range, thus it can be used in high-speed data communication systems without significant signal delays.
The device features a high noise immunity characteristic of the VHC family of logic devices, providing a robust solution for systems that are exposed to noisy operational environments. Its low power consumption makes it suitable for battery-operated portable devices where power efficiency is a priority.
Key features of the MC74VHC1GT50DTT1G include:
- High Speed: Propagation delay time is significantly low, ensuring high-speed operation for modern digital interfaces.
- High Noise Immunity: VHC series logic levels offer enhanced noise immunity, protecting against electrical disturbances.
- Power Down Protection: Provided on all inputs and outputs, it ensures that the device is protected when powered off.
- Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
- Multiple Package Options: Available in different package types to suit a variety of design requirements.
Applications for the MC74VHC1GT50DTT1G are diverse and can include systems that require logic level translation, such as interfacing between microcontrollers and peripherals with different voltage requirements, or in mixed-voltage systems found in telecom infrastructure, computing, and consumer electronics.
With its combination of high-speed operation, low power consumption, and robust noise immunity, the ON Semiconductor MC74VHC1GT50DTT1G is a versatile component that enhances the reliability and performance of electronic systems requiring voltage level translation.