EN
  • EN
  • DE

DG508AAK/883B

Part No DG508AAK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 400 OHM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 24 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 700ns
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-CDIP
Win Source Part Number 014290-DG508AAK/883B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG508AAK/883B CAD Model

Description

The DG508AAK/883B is a high-performance analog multiplexer from Maxim Integrated, a pioneer in the development of integrated circuits. This device is part of the 883B series, which is known for its reliability and adherence to stringent military specifications. The DG508AAK/883B is designed to provide precision signal routing for complex electronic systems, making it an ideal choice for applications in the aerospace, defense, and telecommunications sectors.

Key Features

  • High Signal Integrity: The DG508AAK/883B ensures minimal signal distortion and attenuation, preserving the integrity of the analog signal through its routing paths.
  • Low On-Resistance: This device boasts a low on-resistance, which translates to reduced power loss and improved performance in signal switching applications.
  • Single +15V or Dual ±15V Supply: Flexible power supply options allow for easy integration into various system architectures.
  • Military Standard Compliance: The DG508AAK/883B meets MIL-STD-883B specifications, ensuring operation under extreme environmental conditions and high reliability in mission-critical applications.
  • Monolithic CMOS Technology: The use of monolithic CMOS technology provides a robust platform for the multiplexer, with benefits including low power consumption and high noise immunity.

Applications

The DG508AAK/883B is versatile and can be used in a variety of applications where precision and reliability are paramount. Some of these applications include:

  • Avionics and aerospace systems
  • Satellite communication systems
  • Secure military communications
  • Test and measurement equipment

Technical Specifications

Parameter Value
Number of Channels 8
Configuration Single 8:1
On-Resistance (Max) 100 Ohms
Supply Voltage Range ±4.5V to ±20V, 10V to 30V
Operating Temperature Range -55°C to +125°C

In conclusion, the DG508AAK/883B from Maxim Integrated is a top-tier analog multiplexer that offers unparalleled performance and reliability for high-stakes applications. Its compliance with military standards and adaptability across various power supply configurations make it a valuable component in any precision analog system.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess