ON Semiconductor MC74VHC1GT125DF1 Single Non-Inverting Buffer
The MC74VHC1GT125DF1 from ON Semiconductor is a high-performance, single non-inverting buffer fabricated with silicon gate CMOS technology. Designed to operate from a wide range of supply voltages, this versatile component is suitable for a variety of digital applications, particularly where low power consumption and high noise immunity are essential.
This buffer is equipped with a bushold circuit on its input, ensuring that the device maintains a valid logical state even when the input is left open. The MC74VHC1GT125DF1 is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, making it an excellent choice for interfacing with different logic levels or driving capacitive loads.
Key Features:
- Advanced Silicon Gate CMOS Technology: Provides a robust and reliable performance with low power dissipation.
- High Noise Immunity: Characterized by a VNN of 28% VCC (min) and a VNH of 42% VCC (min), ensuring stable operation in noisy environments.
- Power Down Protection: Inputs and outputs are protected against high static discharge during power down, enhancing the longevity of the device.
- Wide Operating Voltage Range: The device can function with a supply voltage from 2.0V to 5.5V, accommodating various logic levels and power requirements.
- Low Power Consumption: The IC has a low quiescent current, which is a significant advantage for power-sensitive applications.
- High Drive Capability: Capable of driving up to 8 LSTTL loads, providing ample current for most standard applications.
- Pb-Free Package: The device comes in a lead-free, 5-pin SC−74A package, reflecting ON Semiconductor's commitment to environmental sustainability.
The MC74VHC1GT125DF1 is a versatile building block for digital systems requiring voltage level translation or driving capabilities. With its bushold feature, it is also particularly useful in applications where inputs may be left floating. ON Semiconductor's commitment to manufacturing high-quality, reliable components is evident in this product, making it a smart choice for designers looking for performance and durability.
Whether used in consumer electronics, automotive, or industrial applications, the MC74VHC1GT125DF1 stands out as a practical solution for a wide array of buffer and line driver needs.