ON Semiconductor MC74VHC1GT08DFT1G Product Overview
The MC74VHC1GT08DFT1G from ON Semiconductor is a high-performance, single 2-input AND gate device designed to operate with a power supply range of 2V to 5.5V. This logic gate is part of the VHC family, which is known for its low power consumption and high noise immunity, making it suitable for a wide variety of applications in modern electronic systems.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 2.0V to 5.5V
- Operating Temperature: -55°C to +125°C
- Output Current: High performance driving capabilities, with ±8mA at 3.3V
- Propagation Delay Time: Fast speed with 3.9ns at 5V
- Mounting Type: Surface Mount
- Package / Case: SC-70-5 (SOT-353)
- Logic Level - Low: 0.5V (Max) at 2.7V to 5.5V
- Logic Level - High: 2V (Min) at 2.7V to 5.5V
Applications
The MC74VHC1GT08DFT1G is ideal for a variety of applications where a compact and efficient AND gate logic function is required. It is commonly used in:
- Portable devices
- Power management systems
- Computing and data storage
- Signal processing
- Telecommunications
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC1GT08DFT1G is designed for high reliability, with features such as:
- ESD protection on all pins
- Latch-up performance exceeds 250mA per JESD 78, Class II
- Green product and fully RoHS compliant
Conclusion
The MC74VHC1GT08DFT1G from ON Semiconductor is a versatile and reliable component for designers looking to implement a 2-input AND gate functionality in their systems. With its wide operating voltage range, low power consumption, and high noise immunity, it is an excellent choice for both commercial and industrial applications where performance and power efficiency are critical.