EN
  • EN
  • DE
  • IT

MC74VHC1GT00DFT1G

Part No MC74VHC1GT00DFT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Single 2-input, 4.5-V to 5.5-V NAND gate with TTL-compatible CMOS inputs 5-SC70 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 5 V
Win Source Part Number 960307-MC74VHC1GT00DFT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT00DFT1G CAD Model

Description

ON Semiconductor MC74VHC1GT00DFT1G: High-Performance 2-Input NAND Gate

The MC74VHC1GT00DFT1G from ON Semiconductor is a high-speed CMOS 2-input NAND gate that offers a compact and efficient solution for a variety of digital logic applications. Designed to operate with a power supply range of 2V to 5.5V, this device is particularly suitable for low-voltage and battery-powered systems where power consumption is a critical factor.

Featuring advanced silicon-gate CMOS technology, the MC74VHC1GT00DFT1G provides high noise immunity and the ability to drive 10 LSTTL loads. The low power consumption and high output drive capability make it an ideal choice for interfacing with high-speed TTL logic circuits. The device's robust design ensures minimal propagation delay times, enhancing the performance of high-speed digital systems.

Encased in a compact SOT-353 (SC-70) package, the MC74VHC1GT00DFT1G is optimized for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, making it an excellent choice for portable electronics, communication devices, and computing equipment where board space is at a premium.

In addition to its small size and high-speed operation, this NAND gate features balanced propagation delays and output transition times, which contribute to its excellent performance in circuit design. The inputs tolerate voltages up to 5.5V, regardless of the operating voltage, which provides additional flexibility in mixed-voltage environments.

The MC74VHC1GT00DFT1G is also characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for industrial and automotive applications that require high reliability under extreme temperatures.

Overall, the ON Semiconductor MC74VHC1GT00DFT1G is a versatile and reliable component that combines low power consumption, high-speed operation, and a small package size, making it an excellent choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1313
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0455 $64.8375
3,475+ $0.0373 $129.6175
5,380+ $0.0362 $194.7560
7,410+ $0.0349 $258.6090
9,580+ $0.0338 $323.8040
12,825+ $0.0302 $387.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441,000 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess