Product Overview: MC74VHC1G32DTT1
The MC74VHC1G32DTT1 is a high-performance, single-gate CMOS logic OR gate integrated circuit manufactured by ON Semiconductor. This compact and efficient device is designed to meet the requirements of low power consumption and high noise immunity expected in modern electronic applications.
Key Features
- Logic Type: 2-Input OR Gate
- Package: Supplied in a small TSSOP-5 package, ideal for space-constrained applications.
- Operating Voltage: Ranges from 2V to 5.5V, making it compatible with a variety of systems and allowing for flexible design options.
- High Speed: Propagation delay time is significantly minimized, ensuring fast response times for critical applications.
- Low Power Consumption: Designed for low power operation, which helps to extend battery life in portable devices.
- CMOS Technology: Offers the benefit of increased immunity to noise, which is crucial for maintaining signal integrity.
- Lead-Free: The device is completely lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.
Applications
The versatility of the MC74VHC1G32DTT1 allows it to be used in a wide array of applications. It is particularly suited for:
- Portable devices where power efficiency is critical
- High-speed data processing systems requiring reliable logic operations
- Consumer electronics that demand compact sizes and low power usage
- Industrial control circuits where noise immunity is a must
Performance and Quality
ON Semiconductor is known for its commitment to providing high-quality products, and the MC74VHC1G32DTT1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the industry's highest standards for performance and reliability. This OR gate integrated circuit is a testament to ON Semiconductor's dedication to excellence and innovation in the field of electronic components.
Whether you are designing a new system or upgrading an existing one, the MC74VHC1G32DTT1 from ON Semiconductor offers a reliable and efficient solution for your logic gate needs.