The MC74VHC1G32DF is a high-performance, single 2-input OR gate integrated circuit from ON Semiconductor, designed to operate with a power supply range of 2V to 5.5V. This versatile component is fabricated using silicon gate CMOS technology, which ensures reduced power consumption while maintaining high speed.
Key Features
- High Speed: The device provides a propagation delay time of approximately 5.3ns at 5V, making it suitable for high-speed applications.
- Low Power Dissipation: With a low power consumption of 2µA (maximum) at 25°C, this IC is ideal for power-sensitive designs.
- High Noise Immunity: The MC74VHC1G32DF is characterized by a noise immunity greater than 50% of the supply voltage (VCC), which is a significant advantage in electrically noisy environments.
- Power Down Protection: Inputs and outputs are protected against -0.5V undershoot, which ensures the device is safeguarded during power down scenarios.
- Multiple Package Options: Available in various packages including the SC-70 and SOT-23-5, providing flexibility for different design requirements.
Applications
The MC74VHC1G32DF is designed to support a wide range of applications due to its versatile nature. It can be used in high-speed logic systems, power management designs, and as a component in complex logic circuits. Its robustness and low power consumption make it particularly well-suited for battery-operated devices, portable electronics, and other applications where energy efficiency is crucial.
Technical Specifications
- Supply Voltage (VCC): 2V to 5.5V
- Input Voltage (VIN): 0V to 5.5V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SC-70, SOT-23-5
The ON Semiconductor MC74VHC1G32DF represents a reliable and efficient solution for designers looking to implement OR logic functionality with the added benefits of low power consumption and high noise immunity.