EN
  • EN
  • DE

BQ29312PW

Part No BQ29312PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4C 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ29312
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571581-BQ29312PW
Ultra Librarian 3D Model Ultra Librarian BQ29312PW CAD Model

Description

The BQ29312PW is a highly integrated battery management solution from the renowned semiconductor manufacturer, Texas Instruments. Designed for efficiency and precision, this advanced circuitry is tailored for use in modern portable electronics that require reliable battery monitoring and protection. The BQ29312PW is housed in a TSSOP package, making it a compact choice for space-constrained applications.

Key Features

  • Voltage Monitoring: The BQ29312PW offers precise monitoring of cell voltages, ensuring that each cell within a battery pack operates within its safe voltage range. This feature is crucial for maintaining the longevity and stability of lithium-ion and lithium-polymer batteries.
  • Overcurrent Protection: The device includes an overcurrent protection mechanism that safeguards the battery from damage caused by excessive current draw, which can occur during charging or discharging cycles.
  • Secondary Protection: As an added layer of security, the BQ29312PW incorporates secondary protection features that kick in if the primary protection fails, providing an extra safety net for your battery-powered devices.
  • Charge Control: It supports charge control functions, allowing for the integration with charge management circuitry to optimize battery charging and extend battery life.
  • Flexibility: The BQ29312PW is designed to be flexible and can be used in conjunction with other Texas Instruments components to create a comprehensive power management system for your device.

Applications

The BQ29312PW is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Consoles

Technical Specifications

For detailed technical specifications, refer to the BQ29312PW datasheet available on the Texas Instruments website. Designers and engineers can find comprehensive information on electrical characteristics, pin configurations, and application guidelines to ensure optimal use of this advanced battery management chip.

With the BQ29312PW, Texas Instruments continues to demonstrate its commitment to providing innovative solutions for power management that meet the needs of today's technologically advanced and energy-conscious products.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1935 $50.3220
30+ $3.4408 $103.2240
46+ $3.3333 $153.3318
63+ $3.2257 $203.2191
81+ $3.1182 $252.5742
108+ $2.7956 $301.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess