ON Semiconductor MC74VHC1G135FT2G: Single 2-Input NAND Gate with Schmitt Trigger
The MC74VHC1G135FT2G is a high-performance, single 2-input NAND gate with Schmitt trigger inputs, manufactured by ON Semiconductor. This advanced CMOS logic gate is designed for use in a wide range of applications, from consumer electronics to industrial automation systems. With its small footprint and low power consumption, it is particularly well-suited for portable and battery-powered devices.
Key Features:
- High Speed: The device offers a propagation delay time of approximately 5.8ns at 5V, making it ideal for high-speed applications.
- Low Power Dissipation: It has a low power consumption with a typical ICCH of 1 µA at 5V, contributing to energy efficiency in your designs.
- Advanced CMOS Technology: Utilizing advanced silicon gate CMOS fabrication, this device provides high noise immunity and the ability to drive 10 LSTTL loads.
- Schmitt Trigger Action: With Schmitt trigger inputs, the MC74VHC1G135FT2G provides enhanced noise immunity and allows for slow input transition.
- Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 5.5V, accommodating various logic levels and offering interface flexibility.
- Low Noise: ON Semiconductor's design expertise ensures that the device exhibits reduced voltage noise in the logic level, which is crucial for sensitive applications.
Applications:
- Wave and pulse shapers
- High noise environment systems
- Communication infrastructure
- Portable and battery-powered electronics
- Embedded systems
- Control systems
The MC74VHC1G135FT2G comes in a compact 5-pin SOT-353 package, which saves valuable board space in densely packed designs. Its robust design ensures reliability and longevity, making it a smart choice for your critical applications. With ON Semiconductor's reputation for quality, you can rely on this NAND gate to perform consistently under a variety of conditions.