ON Semiconductor MC74VHC1G07DFT1G – Single Non-Inverting Buffer with Open Drain Output
The ON Semiconductor MC74VHC1G07DFT1G is part of the high-speed CMOS family and offers a single non-inverting buffer with an open drain output, designed to interface between different voltage levels. This device is suitable for a variety of applications where signal buffering with level shifting is required, including those in the automotive, industrial, and consumer electronics sectors.
Key Features:
- High Speed: The device operates at a high speed, with a propagation delay time significantly lower than that of conventional CMOS devices, making it ideal for fast-operating systems.
- High Noise Immunity: The MC74VHC1G07DFT1G features a noise immunity characteristic of the CMOS technology, ensuring stable operation in electrically noisy environments.
- Low Power Consumption: This buffer is designed for low power consumption, contributing to energy efficiency in electronic systems.
- Wide Operating Voltage Range: It supports a wide operating voltage range from 2V to 5.5V, accommodating various logic level requirements.
- Open Drain Output: The open drain output allows for the connection of multiple outputs to achieve wired-OR logic configurations.
- CMOS Technology: Manufactured with silicon gate CMOS technology, it ensures high performance and reliability.
- Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.
Applications:
The MC74VHC1G07DFT1G is versatile and can be used in various applications, including:
- Level shifting for mixed-voltage systems
- Line driving with high impedance
- Bus and logic signal buffering
- Power management systems
- Automotive electronics
- Portable and battery-powered devices
With its robust design and compatibility with TTL levels, the ON Semiconductor MC74VHC1G07DFT1G is a reliable choice for designers looking to implement a non-inverting buffer with open drain output in their digital circuits.