EN
  • EN
  • DE

MC74LVXC3245DTR2

Part No MC74LVXC3245DTR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Configurable Dual Supply Octal Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVXC
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1219860-MC74LVXC3245DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVXC3245
Introduction Date July 16, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74LVXC3245DTR2 CAD Model

Description

ON Semiconductor MC74LVXC3245DTR2 Octal Bidirectional Transceiver

The MC74LVXC3245DTR2 is a high-performance, octal bidirectional transceiver designed by ON Semiconductor. This integrated circuit is part of the low-voltage CMOS technology line and is optimized for use in applications requiring high-speed data transfer and low power consumption.

Featuring eight non-inverting bidirectional buffers, the MC74LVXC3245DTR2 is ideal for interfacing between different voltage logic levels. The device allows for voltage translation between 3.3V and 5V systems, which is essential for mixed-voltage environments commonly found in modern digital systems. This makes it a versatile choice for designers looking to bridge the gap between incompatible logic levels in a reliable and efficient manner.

The transceiver operates with a supply voltage range of 2.7V to 3.6V on the A side and 4.5V to 5.5V on the B side, providing users with a flexible solution for dual-supply voltage applications. It also boasts a high drive capability, with the ability to source or sink 24mA of current, ensuring robust signal integrity even in demanding scenarios.

One of the key features of the MC74LVXC3245DTR2 is its bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and helps maintain last active or inactive states. This feature simplifies the design and reduces component count, leading to a more compact and cost-effective solution.

The device is shipped in a TSSOP-24 package, which is ideal for space-constrained applications. Its small form factor, coupled with the low-power operation and high-speed interface capabilities, makes the MC74LVXC3245DTR2 a suitable choice for a wide range of applications, including mobile devices, computing, data communication, and industrial control systems.

ON Semiconductor ensures that the MC74LVXC3245DTR2 meets the stringent requirements for commercial and industrial temperature ranges, providing reliable performance across diverse operating conditions. With its advanced features and compliance with the JEDEC standard, this transceiver is a testament to ON Semiconductor's commitment to providing high-quality, innovative semiconductor solutions.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess