MC74LVX573DTR2G - ON Semiconductor
The MC74LVX573DTR2G is a high-performance, octal transparent latch integrated circuit from ON Semiconductor, designed for use in applications that require the storage of eight bits of data. This device is part of the LVX family, which operates at lower voltages with higher speed performance. It is particularly well-suited for interfacing with 3.3V systems and is also tolerant to 5V signals, making it versatile for mixed-voltage environments.
Key Features
- Logic Type: Octal D-Type Latch with 3-State Outputs
- Voltage - Supply: 2.7V to 3.6V, allowing for use in low-voltage applications
- Logic Level - Low: 0.8V, ensuring reliable recognition of low logic level
- Logic Level - High: 2V, ensuring reliable recognition of high logic level
- Current - Quiescent (Iq): 10µA, which is indicative of low power consumption in standby mode
- Operating Temperature: -55°C to 125°C, suitable for use in extreme environmental conditions
- Mounting Type: Surface Mount, for efficient PCB space utilization
- Package / Case: TSSOP-20, providing a compact footprint
Applications
The MC74LVX573DTR2G is ideal for a variety of electronic applications, including:
- Memory storage and data buffering
- Interface bridging for different voltage domains
- Industrial controls
- Microprocessor or microcontroller expansion
- Communication systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74LVX573DTR2G is no exception. It is manufactured using robust and reliable processes, ensuring consistent performance and longevity. This product is also RoHS compliant, meaning it meets the European Union's directive on the restriction of hazardous substances, making it an environmentally friendly choice for electronic designs.
Overall, the MC74LVX573DTR2G from ON Semiconductor is a versatile and reliable component for designers looking to incorporate an efficient octal latch into their systems, with the added benefit of low power consumption and high-speed operation.