EN
  • EN
  • DE
  • IT

MC74LVX4053DR2G

Part No MC74LVX4053DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2.5 V to 6 V
Dual Supply Voltage(V±) ±2.5 V to 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 020764-MC74LVX4053DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX4053DR2G CAD Model

Description

ON Semiconductor MC74LVX4053DR2G Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74LVX4053DR2G is a versatile, high-performance analog multiplexer/demultiplexer integrated circuit that is part of ON Semiconductor's advanced LVX family. This device is designed to handle both digital and analog signals, making it an excellent choice for a wide range of applications in consumer, automotive, and industrial electronics.

With its triple 2-channel configuration, the MC74LVX4053DR2G allows for the routing of analog or digital signals to multiple destinations, or it can combine multiple inputs to a single output. This flexibility makes it an essential component for signal routing in complex electronic systems.

The MC74LVX4053DR2G operates over a wide voltage range, from 2.7V to 3.6V, which ensures compatibility with low-voltage systems and helps in reducing power consumption. Its low on-resistance and crosstalk between switches ensure high signal integrity, which is crucial for maintaining the quality of the transmitted signals.

This IC features a low quiescent current, which is beneficial for battery-powered devices where power efficiency is a priority. Additionally, the MC74LVX4053DR2G offers high-speed performance, which is vital for applications that require quick signal switching.

The device is housed in a compact SOIC-16 package, which allows for a small footprint on PCBs (Printed Circuit Boards) and is suitable for automated assembly processes. The MC74LVX4053DR2G is also characterized for operation from -55°C to +125°C, ensuring reliable performance across a broad range of temperature conditions.

Key specifications of the MC74LVX4053DR2G include:

  • Triple 2-channel multiplexer/demultiplexer
  • Wide voltage range: 2.7V to 3.6V
  • Low on-resistance: 5Ω (typical) at 3.3V
  • Low crosstalk between switches
  • High-speed switching
  • Low quiescent current
  • Extended temperature range: -55°C to +125°C
  • Compact SOIC-16 package

In summary, the ON Semiconductor MC74LVX4053DR2G is a highly functional and reliable component for any design requiring efficient signal routing. Its robust performance, combined with power efficiency and compact packaging, makes it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4201 $65.1155
380+ $0.3447 $130.9860
585+ $0.3339 $195.3315
805+ $0.3231 $260.0955
1,040+ $0.3125 $325.0000
1,390+ $0.2801 $389.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess