The ON Semiconductor MMFT6661T1G is a robust NPN bipolar power transistor designed for high-speed switching applications and is a part of ON Semiconductor's high-performance transistor portfolio. This device is engineered to deliver high current gain and low saturation voltage with improved reliability and thermal performance.
Key Features
- Voltage & Current: The MMFT6661T1G can handle collector-emitter voltages up to 75V and continuous collector currents of up to 1A, making it suitable for a variety of power control applications.
- Power Dissipation: With a power dissipation of 2W, this transistor can manage moderate power levels efficiently without the need for excessive heat sinking.
- High DC Current Gain: It features a high DC current gain (hFE) range from 40 to 120 at IC = 150mA, providing a good balance between amplification and power handling.
- Speed: The device boasts a fast switching speed, which is crucial for applications requiring high-frequency operation.
- Package: It comes in a small surface-mount package (SOT-223), which is ideal for space-constrained applications.
- Thermal and Electrical Performance: The MMFT6661T1G is designed with ON Semiconductor's advanced technology, ensuring superior thermal and electrical performance.
- Compliance: This product is Pb-free, Halogen-free, and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.
Applications
The MMFT6661T1G is versatile and can be used in a wide range of applications, including but not limited to:
- Switching regulators
- Motor controls
- Power inverters
- Amplifier output stages
- Driver circuits for relays and solenoids
With its reliable performance and ON Semiconductor's commitment to quality, the MMFT6661T1G is a great choice for designers looking for a general-purpose NPN transistor that offers both efficiency and durability.