EN
  • EN
  • DE

MC74LVX259DTR2G

Part No MC74LVX259DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH ADDRESSABL 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 8ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 074622-MC74LVX259DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX259DTR2G CAD Model

Description

ON Semiconductor MC74LVX259DTR2G

The ON Semiconductor MC74LVX259DTR2G is a high-performance, low-voltage 8-Bit Addressable Latch designed for optimal utility in a wide array of digital systems. This integrated circuit is part of ON Semiconductor's LVX family, which is renowned for its low-power consumption and high-speed operation. The MC74LVX259DTR2G is particularly suitable for use in applications that require the management of multiple inputs and outputs or the selective control of individual data lines.

The device operates with a voltage range of 2.5V to 3.6V, which makes it compatible with modern low-voltage logic levels while also providing a degree of flexibility for interfacing with both 3.3V and 2.5V systems. Its low power consumption is a key feature for battery-operated devices, where energy efficiency is critical.

The MC74LVX259DTR2G features an 8-bit storage register that can be addressed individually, allowing the user to control each latch independently. This addressing capability is facilitated through a 3-bit binary address and a single active-low enable input. The device supports both serial and parallel input data, providing versatility in how data is loaded into the latches. Once the data is set, it is held until the latch is addressed again, making the MC74LVX259DTR2G ideal for creating stable, reliable output control signals in complex digital systems.

Engineered to ensure fast propagation delays and high noise immunity, the MC74LVX259DTR2G is equipped with output drive capability that can handle both high and low capacitive loads. This makes it a strong choice for driving LEDs, relays, and other output devices that require a robust drive strength. Furthermore, the latch's low output impedance ensures that signal integrity is maintained even in the presence of long cable runs or in environments with considerable electrical noise.

The MC74LVX259DTR2G comes in a TSSOP-16 package, which is suitable for space-constrained applications due to its small footprint. ON Semiconductor's commitment to quality and reliability is evident in this product, which is designed and manufactured to meet the stringent requirements of the industrial and consumer electronics markets.

In summary, the ON Semiconductor MC74LVX259DTR2G is a versatile, low-voltage 8-bit addressable latch that offers designers the flexibility, speed, and power efficiency needed for today's sophisticated digital applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4190 $58.6600
340+ $0.3437 $116.8580
525+ $0.3330 $174.8250
720+ $0.3222 $231.9840
930+ $0.3115 $289.6950
1,245+ $0.2793 $347.7285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess