EN
  • EN
  • DE

MC74LVX240DTR2G

Part No MC74LVX240DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 136260-MC74LVX240DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX240DTR2G CAD Model

Description

ON Semiconductor MC74LVX240DTR2G

The ON Semiconductor MC74LVX240DTR2G is a high-performance, low-voltage Octal Inverter with 3-state outputs designed for use in systems that require low power consumption and high noise immunity. This integrated circuit is part of the LVX family, which is known for its ability to operate at lower voltages while maintaining the speed and performance of traditional 5V logic devices.

This device features eight inverter circuits, each with a separate input and 3-state output. The 3-state outputs allow for connection to a bus-structured system, providing the ability to send or receive signals without unwanted interference. This is particularly useful in multiplexed data transmission systems or when the outputs need to be disconnected entirely.

  • Voltage Range: The MC74LVX240DTR2G operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with modern low-voltage microprocessors and digital signal processors.
  • High-Speed Operation: It is capable of high-speed operation, with propagation delay times significantly lower than those of standard series logic devices.
  • Drive Capability: The device has a high drive capability, with outputs capable of sourcing or sinking up to 24mA at the maximum rated voltage. This makes it ideal for driving high-capacitive loads or low-resistance connections.
  • Power-Off Protection: Inputs and outputs are protected from damage due to static discharge or transient excess voltage with power-off protection, ensuring data integrity and hardware longevity.
  • Package: It is offered in a TSSOP-20 package, which is optimized for reduced space on PCBs, allowing for more compact system designs.

The MC74LVX240DTR2G is characterized for operation over the full temperature range of -55°C to +125°C, making it suitable for use in harsh environmental conditions. Its robust design and adherence to stringent ON Semiconductor quality standards ensure reliable performance for critical applications in computing, telecommunications, and industrial markets.

Whether you are designing a new system or upgrading an existing one, the MC74LVX240DTR2G from ON Semiconductor is an excellent choice for a wide range of digital logic applications where low power consumption, high noise immunity, and reliable operation are essential.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess