EN
  • EN
  • DE

MC74LVX125DTR2G

Part No MC74LVX125DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER QD NON-INV 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 116232-MC74LVX125DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX125DTR2G CAD Model

Description

ON Semiconductor MC74LVX125DTR2G

The ON Semiconductor MC74LVX125DTR2G is a versatile quad bus buffer integrated circuit designed to meet the needs of high-speed signal processing applications. This device is part of the advanced high-speed CMOS family, which ensures low power consumption and high noise immunity characteristic of CMOS circuitry, combined with the speed of advanced LS-TTL devices.

Key Features

  • Logic Type: Quad Bus Buffer, Non-Inverting
  • Supply Voltage Range: 2.0V to 3.6V, allowing for use in low-voltage applications
  • Output Drive Capability: Capable of driving 24mA at the outputs, providing sufficient current for a variety of loads
  • High-Speed Operation: Fast propagation delay times, enabling quick signal processing for time-sensitive applications
  • 3-State Outputs: Feature enables increased flexibility, allowing multiple outputs to connect to a common bus without interference
  • Power-Down Protection: Inputs and outputs are protected against high-energy discharge
  • Low Power Dissipation: ICC is 4µA maximum at TA = 25°C, minimizing power consumption and heat generation
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C
  • Packaging: Supplied in a TSSOP-14 package, offering a compact, surface-mount solution
  • Lead-Free, Halogen-Free and RoHS Compliant: Environmentally friendly and suitable for use in green products

Applications

The MC74LVX125DTR2G is ideal for a broad range of applications that require high-speed, low-power operation, and 3-state outputs. Typical applications include:

  • Bus Interface/Buffering
  • Memory Address Driving
  • Data Transmission Systems
  • Signal Path Management
  • Control Systems

With its robust design and advanced technology, the ON Semiconductor MC74LVX125DTR2G is an excellent choice for designers looking to enhance the performance and reliability of their digital systems. Its small footprint and compliance with environmental standards also make it an attractive option for space-constrained and eco-friendly applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2317 $57.9250
610+ $0.1901 $115.9610
945+ $0.1843 $174.1635
1,300+ $0.1783 $231.7900
1,680+ $0.1723 $289.4640
2,245+ $0.1545 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess