EN
  • EN
  • DE

MC74LVX04D

Part No MC74LVX04D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description INVERTER / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LVX04
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637100-MC74LVX04D
Ultra Librarian 3D Model Ultra Librarian MC74LVX04D CAD Model

Description

ON Semiconductor MC74LVX04D Hex Inverter

The MC74LVX04D is a high-performance hex inverter integrated circuit from ON Semiconductor, designed to address the needs of modern digital electronics where low voltage operation and high speed are paramount. This device is part of the LVX family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Constructed with advanced silicon-gate CMOS technology, the MC74LVX04D offers optimum speed and power consumption balance, making it an excellent choice for battery-operated devices, portable applications, and systems that require efficient energy management. The device features six inverting gates that operate with a power supply range of 2.7V to 3.6V, allowing for its use in 3.3V logic systems while providing 5V tolerant inputs.

The MC74LVX04D is characterized by a high drive current of 24mA at its outputs, which is a significant capability for driving heavier loads or for interfacing with other logic families. Moreover, the device's inputs can tolerate up to 7V, ensuring that it remains protected against inadvertent voltage spikes and enabling it to interface with higher voltage logic levels without the need for additional level-shifting components.

ON Semiconductor has also ensured that the MC74LVX04D maintains a low quiescent current, which is particularly beneficial in applications where power conservation is crucial. Additionally, the device is guaranteed to operate over the full industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments and industrial applications.

The MC74LVX04D comes in a SOP-14 (Small Outline Package) configuration, which is space-saving and ideal for compact PCB layouts. It is also available in other package options to suit various design requirements. Furthermore, the device is fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs.

In summary, the ON Semiconductor MC74LVX04D hex inverter is a reliable, high-speed logic component that offers low-voltage operation, high output drive, and robust environmental tolerance, making it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess