Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range Programmable
Supply Voltage (V) 3.5V ~ 24V
Maximum Supply Current 17mA
Output Type Current Source
Features Programmable Trip Point
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1134400-A1180LUA-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1180LUA-T CAD Model

Description

The A1180LUA-T is a programmable unipolar switch sensor IC manufactured by Allegro MicroSystems. It is based on Hall effect technology, and has a south pole polarization.

  • Polarization: south pole
  • Sensing Range: programmable
  • Supply Voltage Range: 3.5V to 24V
  • Maximum Supply Current: 17mA
  • Package: 3-SIP
  • Operating Temperature Range: -40°C to 150°C
  • Suitable for: use in various sensors and transducers applications.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ECAD model for TLE49644MXTMA1
Toshiba Semiconductor and Storage
Digital-Output Magnetic Sensor
Lowest to $0.2923
ECAD model for TCS10NPU
Infineon Technologies
High Precision Hall-Effect Switch
Lowest to $1.8437
ECAD model for TLE4906L
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OHS3177U
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ECAD model for DRV5023BIQLPGQ1
Infineon Technologies
High Precision Hall-Effect Switch
Lowest to $3.6821
ECAD model for TLE4966L
Infineon Technologies
Dynamic Differential Hall Effect Sensor | MAGNETIC SWITCH SPEC PURP SSO-3
Lowest to $1.8835
ECAD model for TLE4927C
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OHS3175U
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OHS3020U

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,944 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention