EN
  • EN
  • DE

MC74LV594ADTR2G

Part No MC74LV594ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features Shift Shift Register 1 Element 8 Bit 16-TSSOP
Manufacturer ON Semiconductor
Series 74LV
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC74LV594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 488-MC74LV594ADTR2GTR, 488-MC74LV594ADTR2GDKR, MC74LV594ADTR2G-ND, 488-MC74LV594ADTR2GCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883754-MC74LV594ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LV594ADTR2G CAD Model

Description

Product Overview: MC74LV594ADTR2G

The MC74LV594ADTR2G from ON Semiconductor is a high-performance 8-bit shift register that operates at a low-voltage and high-speed. It is part of the 74LV family of devices, which are known for their low-voltage operation and low power consumption. This particular device is designed for use in applications requiring the capture and control of data, such as in digital systems, where it can be used to serialize data for transmission or to provide additional parallel outputs.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: With a high clock rate, the MC74LV594ADTR2G is capable of handling fast data rates, making it ideal for high-speed data logging and processing tasks.
  • Serial-to-Parallel Data Conversion: The shift register allows for serial input to be converted into parallel output, thus enabling easy interfacing with microcontrollers and other digital systems.
  • Output Drive Capability: The device can drive up to 5.2mA at the output, providing robust signal transmission to connected components.
  • Edge-Triggered Clock: The shift register utilizes a positive-edge triggered clock, ensuring precise timing for data capture and shifting operations.

Applications

The MC74LV594ADTR2G is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller interfacing
  • Data acquisition systems
  • Communication systems
  • Digital signal processing

Package and Quality

This device comes in a TSSOP-16 package, which is known for its small footprint and suitability for space-constrained applications. The MC74LV594ADTR2G is also available in tape and reel packaging, which facilitates automated assembly processes. ON Semiconductor ensures high-quality standards, and this product is no exception, adhering to stringent industry quality norms and reliability testing protocols.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7502 $52.5140
165+ $0.6156 $101.5740
255+ $0.5963 $152.0565
350+ $0.5771 $201.9850
450+ $0.5579 $251.0550
600+ $0.5001 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess